Microchip Technology, Inc. Pwm Controller, 3Mhz, 9.5-13.5V, Nsoic16; Input Voltage Microchip HV9123NG-G

Description
PWM CONTROLLER, 3MHZ, 9.5-13.5V, NSOIC16; Input Voltage:450V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:13.5V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:3MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 3MHZ, 9.5-13.5V, NSOIC16; Input Voltage:450V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:13.5V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:3MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 3Mhz, 9.5-13.5V, Nsoic16; Input Voltage Microchip - 67X5241 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 3Mhz, 9.5-13.5V, Nsoic16; Input Voltage Microchip
67X5241
Pwm Controller, 3Mhz, 9.5-13.5V, Nsoic16; Input Voltage Microchip 67X5241
PWM CONTROLLER, 3MHZ, 9.5-13.5V, NSOIC16; Input Voltage:450V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:13.5V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:3MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 3MHZ, 9.5-13.5V, NSOIC16; Input Voltage:450V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:13.5V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:3MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 67X5241
Product Name Pwm Controller, 3Mhz, 9.5-13.5V, Nsoic16; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C1B477 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-Ace AC Drive - FRN0115E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details