Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR FLYBACK 16SOIC
Switching Controllers Switchmode PWM Controller
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | HV9123NG-G-M934-ND | HV9123NG-G-M934 | HV9123NG-G-M934 | HV9123NG-G-M934 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 3000 kHz | 3000 kHz | 3000 kHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |