Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1044354-HV9123NG-G-M
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 3MHz
Control Features: Enable, Frequency Control, Reset
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 97%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 10 V to 450 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC REG CTRLR FLYBACK 16SOIC
Switching Controllers Switchmode PWM Controller
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | HV9123NG-G-M901DKR-ND | 1044354-HV9123NG-G-M901 | HV9123NG-G-M901 | HV9123NG-G-M901 | HV9123NG-G-M901 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9123NG-G-M901 | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 3000 kHz | 3000 kHz | 3000 kHz | 3000 kHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Configuration / Function | Flyback | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |