Manufacturer: Microchip Technology
Win Source Part Number: 204940-HV9120P
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 3MHz
Control Features: Enable, Frequency Control, Reset
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49.4%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 16-PDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 10 V to 450 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 204940-HV9120P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9120P |
| Configuration / Function | Flyback |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 16-PDIP |
| Life Cycle Stage | Maturity; Active |