Microchip Technology, Inc. Input Voltage Microchip HV9120P-G

Description
Input Voltage:450V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:13.5V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:3MHz; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
Input Voltage:450V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:13.5V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:3MHz; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Microchip - 67X5240 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Microchip
67X5240
Input Voltage Microchip 67X5240
Input Voltage:450V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:13.5V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:3MHz; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

Input Voltage:450V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:13.5V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:3MHz; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 67X5240
Product Name Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C2C022 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA (G2) - FRN1039G2W-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details