Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1182576-HV9120P-G
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Control Features: Enable, Frequency Control, Reset
Supply Voltage: 10V ~ 450V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 16-DIP
Duty Cycle (Maximum): 49.4%
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: HV9120
Manufacturer Pack Quantity: 24
MSL Level: 1 (Unlimited)
Switching Frequency: 3MHz
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Switching Controllers HVCMOS 450V 2% Ref
IC REG CTRLR FLYBACK 16DIP
IC REG CTRLR FLYBACK 16DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | HV9120P-G-ND | 1182576-HV9120P-G | HV9120P-G | HV9120P-G | HV9120P-G | HV9120P-G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9120P-G | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | ||
| fsw | 3000 kHz | 3000 kHz | 3000 kHz | 3000 kHz | 3000 kHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Configuration / Function | Flyback | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |