Manufacturer: Microchip Technology
Win Source Part Number: 1182575-HV9120NG-G
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Control Features: Enable, Frequency Control, Reset
Supply Voltage: 10V ~ 450V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 49.4%
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: HV9120
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Switching Frequency: 3MHz
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR FLYBACK 16SOIC
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers HVCMOS 450V 2% Ref
IC REG CTRLR FLYBACK 16SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1182575-HV9120NG-G | HV9120NG-G-ND | HV9120NG-G | HV9120NG-G | HV9120NG-G | HV9120NG-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9120NG-G | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Flyback | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Enable, Frequency Control, Reset | Enable, Frequency Control, Reset | ||||
| fsw | 3000 kHz | 3000 kHz | 3000 kHz | 3000 kHz | 3000 kHz |