Microchip Technology, Inc. Input Voltage Microchip HV9120NG-G

Description
Input Voltage:450V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:13.5V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:3MHz; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Input Voltage:450V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:13.5V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:3MHz; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Microchip - 67X5238 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Microchip
67X5238
Input Voltage Microchip 67X5238
Input Voltage:450V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:13.5V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:3MHz; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Input Voltage:450V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:13.5V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:3MHz; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 67X5238
Product Name Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 125 HP - CIMR-G7U20900 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details