Microchip Technology, Inc. DC DC Switching Controllers HV9120NG-G-M901

Description
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet
Description
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - HV9120NG-G-M901DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
HV9120NG-G-M901DKR-ND
DC DC Switching Controllers HV9120NG-G-M901DKR-ND
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
DC DC Switching Controllers - HV9120NG-G-M901CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
HV9120NG-G-M901CT-ND
DC DC Switching Controllers HV9120NG-G-M901CT-ND
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
DC DC Switching Controllers - HV9120NG-G-M901TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
HV9120NG-G-M901TR-ND
DC DC Switching Controllers HV9120NG-G-M901TR-ND
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9120NG-G-M901 - 1044352-HV9120NG-G-M901 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9120NG-G-M901
1044352-HV9120NG-G-M901
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9120NG-G-M901 1044352-HV9120NG-G-M901
Manufacturer: Microchip Technology Win Source Part Number: 1044352-HV9120NG-G-M 901 Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 3MHz Control Features: Enable, Frequency Control, Reset Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 10 V to 450 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1044352-HV9120NG-G-M901
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 3MHz
Control Features: Enable, Frequency Control, Reset
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49.4%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 10 V to 450 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - HV9120NG-G-M901 - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
HV9120NG-G-M901
DC DC Switching Controllers HV9120NG-G-M901
IC REG CTRLR FLYBACK 16SOIC

IC REG CTRLR FLYBACK 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
HV9120NG-G-M901
Switching Controllers HV9120NG-G-M901
Switching Controllers Switchmode PWM Controller

Switching Controllers Switchmode PWM Controller

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - HV9120NG-G-M901 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
HV9120NG-G-M901
PMIC - Voltage Regulators - DC DC Switching Controllers HV9120NG-G-M901
IC REG CTRLR FLYBACK 16SOIC

IC REG CTRLR FLYBACK 16SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - HV9120NG-G-M901 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
HV9120NG-G-M901
DC DC Switching Controllers HV9120NG-G-M901
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number HV9120NG-G-M901DKR-ND 1044352-HV9120NG-G-M901 HV9120NG-G-M901 HV9120NG-G-M901 HV9120NG-G-M901 HV9120NG-G-M901
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9120NG-G-M901 DC DC Switching Controllers Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
fsw 3000 kHz 3000 kHz 3000 kHz 3000 kHz 3000 kHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration / Function Flyback Buck; Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Pmic For Safety Related Systems - ARG81402KETATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
5 suppliers
Switching Regulators - 1671973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 81 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
DC DC Switching Controllers - 5962-8670404PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details