PWM CTRL, 3MHZ, -40 TO 125DEG C; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:450V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:3MHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 72AC5805 |
| Product Name | Pwm Ctrl, 3Mhz, -40 To 125Deg C; Input Voltage Microchip |
| Product | Pulse Width Modulation Drive |