Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 920664-HV9113NG-G
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 10V ~ 120V
Family Name: HV9113
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 53
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR FLYBACK 14SOIC
IC REG CTRLR FLYBACK 14SOIC
Switching Controllers HVCMOS
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | HV9113NG-G-ND | 920664-HV9113NG-G | HV9113NG-G | HV9113NG-G | HV9113NG-G | HV9113NG-G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9113NG-G | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | ||
| fsw | 3000 kHz | 3000 kHz | 3000 kHz | 3000 kHz | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Output Voltage Type | Fixed; Transistor Driver | |||||
| Life Cycle Stage | Active |