PWM CONTROLLER, 3MHZ, SOIC-14; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:80V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:3MHz; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 99AC9257 |
| Product Name | Pwm Controller, 3Mhz, Soic-14; Input Voltage Microchip |
| Product | Pulse Width Modulation Drive |