Microchip Technology, Inc. DC DC Switching Controllers HV9112NG-G

Description
Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Request a Quote Datasheet
Description
Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - HV9112NG-G-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
HV9112NG-G-ND
DC DC Switching Controllers HV9112NG-G-ND
Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9112NG-G - 1044351-HV9112NG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9112NG-G
1044351-HV9112NG-G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9112NG-G 1044351-HV9112NG-G
Manufacturer: Microchip Technology Win Source Part Number: 1044351-HV9112NG-G Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Frequency - Switching: 3MHz Control Features: Enable, Frequency Control, Reset Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 14-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9 V to 80 V Alternative Parts (Cross-Reference): SI9111DY-T1-E3; HV9112NGM905; HV9113NG; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1044351-HV9112NG-G
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: 3MHz
Control Features: Enable, Frequency Control, Reset
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49.4%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 14-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 80 V
Alternative Parts (Cross-Reference): SI9111DY-T1-E3; HV9112NGM905; HV9113NG;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - HV9112NG-G - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
HV9112NG-G
DC DC Switching Controllers HV9112NG-G
IC REG CTRLR FLYBACK 14SOIC

IC REG CTRLR FLYBACK 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
HV9112NG-G
Switching Controllers HV9112NG-G
Switching Controllers HVCMOS

Switching Controllers HVCMOS

Buy Now Datasheet
DC DC Switching Controllers - HV9112NG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
HV9112NG-G
DC DC Switching Controllers HV9112NG-G
Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - HV9112NG-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
HV9112NG-G
PMIC - Voltage Regulators - DC DC Switching Controllers HV9112NG-G
IC REG CTRLR FLYBACK 14SOIC

IC REG CTRLR FLYBACK 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number HV9112NG-G-ND 1044351-HV9112NG-G HV9112NG-G HV9112NG-G HV9112NG-G HV9112NG-G
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9112NG-G DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
fsw 3000 kHz 3000 kHz 3000 kHz 3000 kHz 3000 kHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration / Function Push-Pull Buck; Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data