Manufacturer: Microchip Technology
Win Source Part Number: 1044350-HV9110NG-G
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: 3MHz
Control Features: Enable, Frequency Control, Reset
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49.4%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 14-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 10 V to 120 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
SWITCHMODE CONTROLLER, 120V, 1% REF
SWITCHMODE CONTROLLER, 120V, 1% REF
SWITCHMODE CONTROLLER, 120V, 1% REF
IC REG CTRLR FLYBACK 14SOIC
Switching Controllers HVCMOS
IC REG CTRLR FLYBACK 14SOIC
Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1044350-HV9110NG-G | HV9110NG-G-ND | 1771926 | 1771926P | HV9110NG-G | HV9110NG-G | HV9110NG-G | HV9110NG-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HV9110NG-G | DC DC Switching Controllers | Voltage Controllers | Voltage Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Push-Pull | Buck; Boost | ||||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||||
| Package Type | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Soic | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset | Enable, Frequency Control, Reset |