Manufacturer: Microchip Technology
Win Source Part Number: 1182568-HV892K7-G
Packaging: Reel
Mounting Style: SMD
Applications: Liquid Lens
Supply Current: 8mA
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.sirectifier.com
Manufacturer Package: 10-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: HV892
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.65V ~ 5.5V
IC LED DRIVER LENS 10WDFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1182568-HV892K7-G | HV892K7-G |
| Product Name | Electronic Surplus - HV892K7-G | PMIC - Power Management - Specialized |