Microchip Technology, Inc. Inductorless Liquid Lense Driver HV892

Description
The HV892 liquid lens driver is controlled via an I2C interface, is capable of driving capacitive loads of up to 200pF, and is compatible with 40VRMS to 60VRMS lenses. A single byte (AMP) written to the HV892 controls the operation of the driver. Setting AMP = 01h to FFh controls output amplitude in 255 monotonic steps. Setting AMP = 00h causes the HV892 to go into low power standby mode, consuming less than 1.0µA. When active, the HV892 draws less than 20mA. A charge pump boost converter integrated on-chip provides the high voltage necessary for driving the lens. No external inductors or diodes are needed. Two ceramic chip capacitors are the only external components required for a complete lens driver circuit. An H-bridge output stage provides AC drive to the lens, allowing the use of a single high voltage boost converter while providing alternating polarity to the lens. Controlled rising and falling edges on the drive waveform reduces EMI. The HV892 is offered in a 10-Lead 4x4mm DFN package. Additional Features Drives capacitive loads up to 200pF Programmable drive amplitude (compatible with 40VRMS to 60VRMS lenses) On-chip boost converter No external inductor I2C interface Low operating current (≤20mA) Low standby current (≤1.0µA) Controlled drive edge reduces EMI 10-Lead 4x4mm DFN Package
Datasheet
Description
The HV892 liquid lens driver is controlled via an I2C interface, is capable of driving capacitive loads of up to 200pF, and is compatible with 40VRMS to 60VRMS lenses. A single byte (AMP) written to the HV892 controls the operation of the driver. Setting AMP = 01h to FFh controls output amplitude in 255 monotonic steps. Setting AMP = 00h causes the HV892 to go into low power standby mode, consuming less than 1.0µA. When active, the HV892 draws less than 20mA. A charge pump boost converter integrated on-chip provides the high voltage necessary for driving the lens. No external inductors or diodes are needed. Two ceramic chip capacitors are the only external components required for a complete lens driver circuit. An H-bridge output stage provides AC drive to the lens, allowing the use of a single high voltage boost converter while providing alternating polarity to the lens. Controlled rising and falling edges on the drive waveform reduces EMI. The HV892 is offered in a 10-Lead 4x4mm DFN package. Additional Features Drives capacitive loads up to 200pF Programmable drive amplitude (compatible with 40VRMS to 60VRMS lenses) On-chip boost converter No external inductor I2C interface Low operating current (≤20mA) Low standby current (≤1.0µA) Controlled drive edge reduces EMI 10-Lead 4x4mm DFN Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductorless Liquid Lense Driver - HV892 - Microchip Technology, Inc.
Chandler, AZ, United States
Inductorless Liquid Lense Driver
HV892
Inductorless Liquid Lense Driver HV892
The HV892 liquid lens driver is controlled via an I2C interface, is capable of driving capacitive loads of up to 200pF, and is compatible with 40VRMS to 60VRMS lenses. A single byte (AMP) written to the HV892 controls the operation of the driver. Setting AMP = 01h to FFh controls output amplitude in 255 monotonic steps. Setting AMP = 00h causes the HV892 to go into low power standby mode, consuming less than 1.0µA. When active, the HV892 draws less than 20mA. A charge pump boost converter integrated on-chip provides the high voltage necessary for driving the lens. No external inductors or diodes are needed. Two ceramic chip capacitors are the only external components required for a complete lens driver circuit. An H-bridge output stage provides AC drive to the lens, allowing the use of a single high voltage boost converter while providing alternating polarity to the lens. Controlled rising and falling edges on the drive waveform reduces EMI. The HV892 is offered in a 10-Lead 4x4mm DFN package. Additional Features Drives capacitive loads up to 200pF Programmable drive amplitude (compatible with 40VRMS to 60VRMS lenses) On-chip boost converter No external inductor I2C interface Low operating current (≤20mA) Low standby current (≤1.0µA) Controlled drive edge reduces EMI 10-Lead 4x4mm DFN Package

The HV892 liquid lens driver is controlled via an I2C interface, is capable of driving capacitive loads of up to 200pF, and is compatible with 40VRMS to 60VRMS lenses. A single byte (AMP) written to the HV892 controls the operation of the driver. Setting AMP = 01h to FFh controls output amplitude in 255 monotonic steps. Setting AMP = 00h causes the HV892 to go into low power standby mode, consuming less than 1.0µA. When active, the HV892 draws less than 20mA. A charge pump boost converter integrated on-chip provides the high voltage necessary for driving the lens. No external inductors or diodes are needed. Two ceramic chip capacitors are the only external components required for a complete lens driver circuit. An H-bridge output stage provides AC drive to the lens, allowing the use of a single high voltage boost converter while providing alternating polarity to the lens. Controlled rising and falling edges on the drive waveform reduces EMI. The HV892 is offered in a 10-Lead 4x4mm DFN package.

Additional Features

  • Drives capacitive loads up to 200pF
  • Programmable drive amplitude
  • (compatible with 40VRMS to 60VRMS lenses)
  • On-chip boost converter
  • No external inductor
  • I2C interface
  • Low operating current (≤20mA)
  • Low standby current (≤1.0µA)
  • Controlled drive edge reduces EMI
  • 10-Lead 4x4mm DFN Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV892
Product Name Inductorless Liquid Lense Driver
Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6810SLWTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Driver ICs - 1EDN7136G - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 1 amps
Propagation Delay 105 ns
View Details