Manufacturer: Microchip Technology
Win Source Part Number: 1182567-HV861K7-G
Packaging: Tape and Reel
Type: EL Lamp Driver
Mounting Style: SMD
Frequency: 40kHz ~ 200kHz
Supply Current: 25mA
Dimming: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: HV861
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 4.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1182567-HV861K7-G |
| Product Name | Electronic Surplus - HV861K7-G |