Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV860K7-G HV860K7-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 204939-HV860K7-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 40kHz to 200kHz Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 2.5 V to 4.5 V Operating Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 204939-HV860K7-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 40kHz to 200kHz Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 2.5 V to 4.5 V Operating Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV860K7-G
HV860K7-G
PMIC - PMIC - Lighting, Ballast Controllers - HV860K7-G HV860K7-G
Manufacturer: Microchip Technology Win Source Part Number: 204939-HV860K7-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 40kHz to 200kHz Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 2.5 V to 4.5 V Operating Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 204939-HV860K7-G
Packaging: Reel - TR
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 40kHz to 200kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (3x3)
Supply Voltage - Operating: 2.5 V to 4.5 V
Operating Supply Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - HV860K7-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
HV860K7-G
PMIC - Lighting, Ballast Controllers HV860K7-G
IC EL LAMP DRIVER 200KHZ 12QFN

IC EL LAMP DRIVER 200KHZ 12QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number HV860K7-G HV860K7-G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV860K7-G PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Photo Control - PCR11 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details