Microchip Technology, Inc. Low Noise Dimmable EL Lamp Driver HV860

Description
HV860 is a high voltage driver designed for driving Electroluminescent, (EL), lamps of up to 5 square inches. The input supply voltage range is from 2.5 to 4.5V. The device uses a single inductor and a minimum number of passive components. Using the internal reference voltage, the regulated output voltage is at a nominal voltage of 110V. The EL lamp will therefore see ±110V. An enable pin, (EN), is available to turn the device on and off via a logic signal. The HV860 has two internal oscillators, a switching MOSFET, and a high voltage EL lamp driver H-bridge. The frequency for the switching MOSFET is set by an external resistor connected between the RSW-Osc pin and the supply pin VDD. The EL lamp driver frequency is set by an external resistor connected between REL-Osc pin and VDD pin. An external inductor is connected between the LX and VDD pins or VIN for split supply applications. A 3.0nF capacitor is connected between CS and ground. The EL lamp is connected between VA and VB. The switching MOSFET charges the external inductor and discharges it into the capacitor at CS. The voltage at CS will start to increase. Once the voltage at CS reaches a nominal value of 110V, the switching MOSFET is turned OFF to conserve power. The outputs VA and VB are configured as an H bridge and are switching in opposite states to achieve ±110V across the EL lamp. EL lamp dimming can be accomplished by changing the input voltage to the VREG pin. The VREG pin allows an external voltage source to control the VCS amplitude. The VCS voltage is approximately 87 times the voltage seen on VREG. Additional Features Adjustable output regulation for dimming 220VPP output voltage for higher brightness Single cell lithium ion compatible 150nA shutdown current Separately adjustable lamp and converter frequencies 3x3mm 12-Lead QFN package Split supply capability
Datasheet
Description
HV860 is a high voltage driver designed for driving Electroluminescent, (EL), lamps of up to 5 square inches. The input supply voltage range is from 2.5 to 4.5V. The device uses a single inductor and a minimum number of passive components. Using the internal reference voltage, the regulated output voltage is at a nominal voltage of 110V. The EL lamp will therefore see ±110V. An enable pin, (EN), is available to turn the device on and off via a logic signal. The HV860 has two internal oscillators, a switching MOSFET, and a high voltage EL lamp driver H-bridge. The frequency for the switching MOSFET is set by an external resistor connected between the RSW-Osc pin and the supply pin VDD. The EL lamp driver frequency is set by an external resistor connected between REL-Osc pin and VDD pin. An external inductor is connected between the LX and VDD pins or VIN for split supply applications. A 3.0nF capacitor is connected between CS and ground. The EL lamp is connected between VA and VB. The switching MOSFET charges the external inductor and discharges it into the capacitor at CS. The voltage at CS will start to increase. Once the voltage at CS reaches a nominal value of 110V, the switching MOSFET is turned OFF to conserve power. The outputs VA and VB are configured as an H bridge and are switching in opposite states to achieve ±110V across the EL lamp. EL lamp dimming can be accomplished by changing the input voltage to the VREG pin. The VREG pin allows an external voltage source to control the VCS amplitude. The VCS voltage is approximately 87 times the voltage seen on VREG. Additional Features Adjustable output regulation for dimming 220VPP output voltage for higher brightness Single cell lithium ion compatible 150nA shutdown current Separately adjustable lamp and converter frequencies 3x3mm 12-Lead QFN package Split supply capability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Dimmable EL Lamp Driver - HV860 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Noise Dimmable EL Lamp Driver
HV860
Low Noise Dimmable EL Lamp Driver HV860
HV860 is a high voltage driver designed for driving Electroluminescent, (EL), lamps of up to 5 square inches. The input supply voltage range is from 2.5 to 4.5V. The device uses a single inductor and a minimum number of passive components. Using the internal reference voltage, the regulated output voltage is at a nominal voltage of 110V. The EL lamp will therefore see ±110V. An enable pin, (EN), is available to turn the device on and off via a logic signal. The HV860 has two internal oscillators, a switching MOSFET, and a high voltage EL lamp driver H-bridge. The frequency for the switching MOSFET is set by an external resistor connected between the RSW-Osc pin and the supply pin VDD. The EL lamp driver frequency is set by an external resistor connected between REL-Osc pin and VDD pin. An external inductor is connected between the LX and VDD pins or VIN for split supply applications. A 3.0nF capacitor is connected between CS and ground. The EL lamp is connected between VA and VB. The switching MOSFET charges the external inductor and discharges it into the capacitor at CS. The voltage at CS will start to increase. Once the voltage at CS reaches a nominal value of 110V, the switching MOSFET is turned OFF to conserve power. The outputs VA and VB are configured as an H bridge and are switching in opposite states to achieve ±110V across the EL lamp. EL lamp dimming can be accomplished by changing the input voltage to the VREG pin. The VREG pin allows an external voltage source to control the VCS amplitude. The VCS voltage is approximately 87 times the voltage seen on VREG. Additional Features Adjustable output regulation for dimming 220VPP output voltage for higher brightness Single cell lithium ion compatible 150nA shutdown current Separately adjustable lamp and converter frequencies 3x3mm 12-Lead QFN package Split supply capability

HV860 is a high voltage driver designed for driving Electroluminescent, (EL), lamps of up to 5 square inches. The input supply voltage range is from 2.5 to 4.5V. The device uses a single inductor and a minimum number of passive components. Using the internal reference voltage, the regulated output voltage is at a nominal voltage of 110V. The EL lamp will therefore see ±110V. An enable pin, (EN), is available to turn the device on and off via a logic signal. The HV860 has two internal oscillators, a switching MOSFET, and a high voltage EL lamp driver H-bridge. The frequency for the switching MOSFET is set by an external resistor connected between the RSW-Osc pin and the supply pin VDD. The EL lamp driver frequency is set by an external resistor connected between REL-Osc pin and VDD pin. An external inductor is connected between the LX and VDD pins or VIN for split supply applications. A 3.0nF capacitor is connected between CS and ground. The EL lamp is connected between VA and VB. The switching MOSFET charges the external inductor and discharges it into the capacitor at CS. The voltage at CS will start to increase. Once the voltage at CS reaches a nominal value of 110V, the switching MOSFET is turned OFF to conserve power. The outputs VA and VB are configured as an H bridge and are switching in opposite states to achieve ±110V across the EL lamp. EL lamp dimming can be accomplished by changing the input voltage to the VREG pin. The VREG pin allows an external voltage source to control the VCS amplitude. The VCS voltage is approximately 87 times the voltage seen on VREG.

Additional Features

  • Adjustable output regulation for dimming
  • 220VPP output voltage for higher brightness
  • Single cell lithium ion compatible
  • 150nA shutdown current
  • Separately adjustable lamp and converter frequencies
  • 3x3mm 12-Lead QFN package
  • Split supply capability
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV860
Product Name Low Noise Dimmable EL Lamp Driver
Package Type QFN-12
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
LED Drivers - A8519KETTR-R-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
Gate Driver ICs - 1ED3123MU12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 13.5 amps
Supply Voltage 3.1 to 17 volts
View Details