Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV857MG-G HV857MG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 102577-HV857MG-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 1kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 102577-HV857MG-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 1kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV857MG-G
HV857MG-G
PMIC - PMIC - Lighting, Ballast Controllers - HV857MG-G HV857MG-G
Manufacturer: Microchip Technology Win Source Part Number: 102577-HV857MG-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 1kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 102577-HV857MG-G
Packaging: Reel - TR
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 1kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
HV857MG-G
PMIC - Lighting, Ballast Controllers HV857MG-G
IC EL LAMP DRIVER 1KHZ 8MSOP

IC EL LAMP DRIVER 1KHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number HV857MG-G HV857MG-G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV857MG-G PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 707226 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Strobe Controller - SMI-48V90-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details