Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV857LMG-G HV857LMG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 204938-HV857LMG-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 1kHz Dimming: No Family Name: HV857 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): D355B; Introduction Date: November 13, 2006 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 204938-HV857LMG-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 1kHz Dimming: No Family Name: HV857 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): D355B; Introduction Date: November 13, 2006 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV857LMG-G
HV857LMG-G
PMIC - PMIC - Lighting, Ballast Controllers - HV857LMG-G HV857LMG-G
Manufacturer: Microchip Technology Win Source Part Number: 204938-HV857LMG-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 1kHz Dimming: No Family Name: HV857 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): D355B; Introduction Date: November 13, 2006 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 204938-HV857LMG-G
Packaging: Reel - TR
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 1kHz
Dimming: No
Family Name: HV857
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5 V
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): D355B;
Introduction Date: November 13, 2006
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
HV857LMG-G
PMIC - Lighting, Ballast Controllers HV857LMG-G
IC EL LAMP DRIVER 1KHZ 8MSOP

IC EL LAMP DRIVER 1KHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number HV857LMG-G HV857LMG-G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV857LMG-G PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Underpass Photo Lighting Control Panel - T3X-1 - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels
Controller Type Manual On/Off; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type High Intensity Discharge Lamps
View Details