Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV857K7-G HV857K7-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 204936-HV857K7-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 1kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 204936-HV857K7-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 1kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV857K7-G
HV857K7-G
PMIC - PMIC - Lighting, Ballast Controllers - HV857K7-G HV857K7-G
Manufacturer: Microchip Technology Win Source Part Number: 204936-HV857K7-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 1kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 204936-HV857K7-G
Packaging: Reel - TR
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 1kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 1.8 V to 5 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - HV857K7-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
HV857K7-G
PMIC - Lighting, Ballast Controllers HV857K7-G
IC EL LAMP DRIVER 1KHZ 8DFN

IC EL LAMP DRIVER 1KHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number HV857K7-G HV857K7-G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV857K7-G PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FA155-2 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details