Microchip Technology, Inc. High Voltage Low Noise Inductorless EL Lamp Driver HV853

Description
HV853 is a high voltage, low noise EL (electroluminescent) lamp driver. It is the low noise version of the HV852 with improved EMI performance, operating over an input voltage range of 3.2V to 5.0V. It is designed to drive EL lamps of up to 1.5in2, with capacitive values up to 5.3nF. The HV853 converts a low voltage DC input to a high voltage AC output across an EL lamp. A nominal regulated output voltage of ±80V is applied to the EL lamp. It uses a charge pump scheme to boost the input voltage eliminating the need for an external inductor, diode, and high voltage capacitor commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage H-bridge. Once the voltage reaches its regulated limit, it is turned off to conserve power. The EL lamp is then discharged to ground and the H-bridge changes state to allow the charge pump to charge the EL lamp in the opposite direction. The EL lamp frequency can be set either by an external resistor REL or by applying an external clock where the clock frequency is divided by 128 to set the EL lamp frequency. Additional Features No external components required when using an external EL clock frequency Audible noise reduction with improved EMI EL frequency can be set by an external resistor DC to AC converter Drives up to 5.3nF (approx. 1.5in2 lamp) load Output voltage regulation Enable function EL Lamp dimming Available in 10-Lead DFN and 8-Lead MSOP packages
Datasheet
Description
HV853 is a high voltage, low noise EL (electroluminescent) lamp driver. It is the low noise version of the HV852 with improved EMI performance, operating over an input voltage range of 3.2V to 5.0V. It is designed to drive EL lamps of up to 1.5in2, with capacitive values up to 5.3nF. The HV853 converts a low voltage DC input to a high voltage AC output across an EL lamp. A nominal regulated output voltage of ±80V is applied to the EL lamp. It uses a charge pump scheme to boost the input voltage eliminating the need for an external inductor, diode, and high voltage capacitor commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage H-bridge. Once the voltage reaches its regulated limit, it is turned off to conserve power. The EL lamp is then discharged to ground and the H-bridge changes state to allow the charge pump to charge the EL lamp in the opposite direction. The EL lamp frequency can be set either by an external resistor REL or by applying an external clock where the clock frequency is divided by 128 to set the EL lamp frequency. Additional Features No external components required when using an external EL clock frequency Audible noise reduction with improved EMI EL frequency can be set by an external resistor DC to AC converter Drives up to 5.3nF (approx. 1.5in2 lamp) load Output voltage regulation Enable function EL Lamp dimming Available in 10-Lead DFN and 8-Lead MSOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Low Noise Inductorless EL Lamp Driver - HV853 - Microchip Technology, Inc.
Chandler, AZ, United States
High Voltage Low Noise Inductorless EL Lamp Driver
HV853
High Voltage Low Noise Inductorless EL Lamp Driver HV853
HV853 is a high voltage, low noise EL (electroluminescent) lamp driver. It is the low noise version of the HV852 with improved EMI performance, operating over an input voltage range of 3.2V to 5.0V. It is designed to drive EL lamps of up to 1.5in2, with capacitive values up to 5.3nF. The HV853 converts a low voltage DC input to a high voltage AC output across an EL lamp. A nominal regulated output voltage of ±80V is applied to the EL lamp. It uses a charge pump scheme to boost the input voltage eliminating the need for an external inductor, diode, and high voltage capacitor commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage H-bridge. Once the voltage reaches its regulated limit, it is turned off to conserve power. The EL lamp is then discharged to ground and the H-bridge changes state to allow the charge pump to charge the EL lamp in the opposite direction. The EL lamp frequency can be set either by an external resistor REL or by applying an external clock where the clock frequency is divided by 128 to set the EL lamp frequency. Additional Features No external components required when using an external EL clock frequency Audible noise reduction with improved EMI EL frequency can be set by an external resistor DC to AC converter Drives up to 5.3nF (approx. 1.5in2 lamp) load Output voltage regulation Enable function EL Lamp dimming Available in 10-Lead DFN and 8-Lead MSOP packages

HV853 is a high voltage, low noise EL (electroluminescent) lamp driver. It is the low noise version of the HV852 with improved EMI performance, operating over an input voltage range of 3.2V to 5.0V. It is designed to drive EL lamps of up to 1.5in2, with capacitive values up to 5.3nF. The HV853 converts a low voltage DC input to a high voltage AC output across an EL lamp. A nominal regulated output voltage of ±80V is applied to the EL lamp. It uses a charge pump scheme to boost the input voltage eliminating the need for an external inductor, diode, and high voltage capacitor commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage H-bridge. Once the voltage reaches its regulated limit, it is turned off to conserve power. The EL lamp is then discharged to ground and the H-bridge changes state to allow the charge pump to charge the EL lamp in the opposite direction. The EL lamp frequency can be set either by an external resistor REL or by applying an external clock where the clock frequency is divided by 128 to set the EL lamp frequency.

Additional Features

    • No external components required when using an external EL clock frequency
    • Audible noise reduction with improved EMI
    • EL frequency can be set by an external resistor
    • DC to AC converter
    • Drives up to 5.3nF (approx. 1.5in2 lamp) load
    • Output voltage regulation
    • Enable function
    • EL Lamp dimming
    • Available in 10-Lead DFN and 8-Lead MSOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV853
Product Name High Voltage Low Noise Inductorless EL Lamp Driver
Package Type MSOP-8, DFN-10
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841ELW-20-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Power - Gate Driver ICs - 2ED2778S01G - 2ED2778S01G - Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 4 amps
Supply Voltage 7 to 18 volts
View Details
Specialty Logic - 1727-74AUP1Z04GM,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details