Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV852MG-G HV852MG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1044348-HV852MG-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 50Hz to 500Hz Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.4 V to 5 V Operating Supply Current: 15.2mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1044348-HV852MG-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 50Hz to 500Hz Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.4 V to 5 V Operating Supply Current: 15.2mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV852MG-G
HV852MG-G
PMIC - PMIC - Lighting, Ballast Controllers - HV852MG-G HV852MG-G
Manufacturer: Microchip Technology Win Source Part Number: 1044348-HV852MG-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 50Hz to 500Hz Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.4 V to 5 V Operating Supply Current: 15.2mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1044348-HV852MG-G
Packaging: Reel - TR
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 50Hz to 500Hz
Dimming: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.4 V to 5 V
Operating Supply Current: 15.2mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
HV852MG-G
PMIC - Lighting, Ballast Controllers HV852MG-G
IC EL LAMP DRIVER 500HZ 8MSOP

IC EL LAMP DRIVER 500HZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number HV852MG-G HV852MG-G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV852MG-G PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details
Obstruction Lamp Alarm Relay - SCR430T - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details