Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV852K7-G HV852K7-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1182563-HV852K7-G Packaging: Tape and Reel Type: EL Lamp Driver Mounting Style: SMD Frequency: 50Hz ~ 500Hz Supply Current: 15.2mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: HV852 Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1182563-HV852K7-G Packaging: Tape and Reel Type: EL Lamp Driver Mounting Style: SMD Frequency: 50Hz ~ 500Hz Supply Current: 15.2mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: HV852 Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV852K7-G
HV852K7-G
PMIC - PMIC - Lighting, Ballast Controllers - HV852K7-G HV852K7-G
Manufacturer: Microchip Technology Win Source Part Number: 1182563-HV852K7-G Packaging: Tape and Reel Type: EL Lamp Driver Mounting Style: SMD Frequency: 50Hz ~ 500Hz Supply Current: 15.2mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: HV852 Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5V

Manufacturer: Microchip Technology
Win Source Part Number: 1182563-HV852K7-G
Packaging: Tape and Reel
Type: EL Lamp Driver
Mounting Style: SMD
Frequency: 50Hz ~ 500Hz
Supply Current: 15.2mA
Dimming: Yes
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: HV852
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 5V

Buy Now
PMIC - Lighting, Ballast Controllers - HV852K7-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
HV852K7-G
PMIC - Lighting, Ballast Controllers HV852K7-G
IC EL LAMP DRIVER 500HZ 10DFN

IC EL LAMP DRIVER 500HZ 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number HV852K7-G HV852K7-G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV852K7-G PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details