The HV852K7-G is a high voltage, low noise, inductorless EL lamp driver in a 10-lead DFN package with a 3.00x3.00mm body and 0.80mm maximum height. It converts a 2.4V to 5.0V DC input to a high voltage AC output capable of driving capacitive loads up to 5.3nF, with a peak-to-peak output voltage of up to 184V and an EL lamp frequency range of 50Hz to 500Hz. The device includes an enable function, output voltage regulation, and EL lamp dimming capability, and is RoHS compliant. It operates over a temperature range of -25°C to +85°C.
IC EL LAMP DRIVER 500HZ 10DFN Product overview: HV852K7-G from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-HV852K7-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-HV852K7-G |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |