Microchip Technology, Inc. High Voltage Low Noise Inductorless EL Lamp Driver HV850

Description
HV850 is a high voltage electroluminescent (EL) Lamp Driver IC. It is designed to drive EL lamps of up to 1.5in2, with capacitive values up to 5.0nF. The HV850 converts a low voltage DC input to a high voltage AC output across an EL lamp. It uses a charge pump scheme to boost the input voltage, eliminating the need for external inductors, diodes, and high voltage capacitors, components commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage H-bridge. Once the voltage reaches its regulated limit, it is turned off to conserve power. The EL lamp is then discharged to ground and the H-bridge changes state to allow the charge pump to charge the EL lamp in the opposite direction. The EL lamp frequency can be set either by an external resistor, REL, or by applying an external clock, where the clock frequency is divided by 128 to set the EL lamp frequency. Additional Features No external components required when using an external EL clock frequency EL frequency can be set by an external resistor Low noise DC to AC converter Drives up to 5.0nF load (approx. 1.5in2 lamp) Output voltage regulation Enable function EL Lamp dimming
Datasheet
Description
HV850 is a high voltage electroluminescent (EL) Lamp Driver IC. It is designed to drive EL lamps of up to 1.5in2, with capacitive values up to 5.0nF. The HV850 converts a low voltage DC input to a high voltage AC output across an EL lamp. It uses a charge pump scheme to boost the input voltage, eliminating the need for external inductors, diodes, and high voltage capacitors, components commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage H-bridge. Once the voltage reaches its regulated limit, it is turned off to conserve power. The EL lamp is then discharged to ground and the H-bridge changes state to allow the charge pump to charge the EL lamp in the opposite direction. The EL lamp frequency can be set either by an external resistor, REL, or by applying an external clock, where the clock frequency is divided by 128 to set the EL lamp frequency. Additional Features No external components required when using an external EL clock frequency EL frequency can be set by an external resistor Low noise DC to AC converter Drives up to 5.0nF load (approx. 1.5in2 lamp) Output voltage regulation Enable function EL Lamp dimming
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Low Noise Inductorless EL Lamp Driver - HV850 - Microchip Technology, Inc.
Chandler, AZ, United States
High Voltage Low Noise Inductorless EL Lamp Driver
HV850
High Voltage Low Noise Inductorless EL Lamp Driver HV850
HV850 is a high voltage electroluminescent (EL) Lamp Driver IC. It is designed to drive EL lamps of up to 1.5in2, with capacitive values up to 5.0nF. The HV850 converts a low voltage DC input to a high voltage AC output across an EL lamp. It uses a charge pump scheme to boost the input voltage, eliminating the need for external inductors, diodes, and high voltage capacitors, components commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage H-bridge. Once the voltage reaches its regulated limit, it is turned off to conserve power. The EL lamp is then discharged to ground and the H-bridge changes state to allow the charge pump to charge the EL lamp in the opposite direction. The EL lamp frequency can be set either by an external resistor, REL, or by applying an external clock, where the clock frequency is divided by 128 to set the EL lamp frequency. Additional Features No external components required when using an external EL clock frequency EL frequency can be set by an external resistor Low noise DC to AC converter Drives up to 5.0nF load (approx. 1.5in2 lamp) Output voltage regulation Enable function EL Lamp dimming

HV850 is a high voltage electroluminescent (EL) Lamp Driver IC. It is designed to drive EL lamps of up to 1.5in2, with capacitive values up to 5.0nF. The HV850 converts a low voltage DC input to a high voltage AC output across an EL lamp. It uses a charge pump scheme to boost the input voltage, eliminating the need for external inductors, diodes, and high voltage capacitors, components commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage H-bridge. Once the voltage reaches its regulated limit, it is turned off to conserve power. The EL lamp is then discharged to ground and the H-bridge changes state to allow the charge pump to charge the EL lamp in the opposite direction. The EL lamp frequency can be set either by an external resistor, REL, or by applying an external clock, where the clock frequency is divided by 128 to set the EL lamp frequency.

Additional Features

  • No external components required when using an external EL clock frequency
  • EL frequency can be set by an external resistor
  • Low noise
  • DC to AC converter
  • Drives up to 5.0nF load (approx. 1.5in2 lamp)
  • Output voltage regulation
  • Enable function
  • EL Lamp dimming
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV850
Product Name High Voltage Low Noise Inductorless EL Lamp Driver
Package Type MSOP-8
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6812SEPTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Drivers - 448-2EDL8024G3CXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
4 suppliers