Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224555-HV841MG-G
Number of Pins: 10
Categories: Custom Parts
Case / Package: MSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224555-HV841MG-G |
| Product Name | Custom Parts - Custom Parts (E - I) - HV841MG-G |