Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV833MG HV833MG

Description
Manufacturer: Microchip Technology Win Source Part Number: 204934-HV833MG Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 55kHz to 75kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 6.5 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 204934-HV833MG Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 55kHz to 75kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 6.5 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV833MG
HV833MG
PMIC - PMIC - Lighting, Ballast Controllers - HV833MG HV833MG
Manufacturer: Microchip Technology Win Source Part Number: 204934-HV833MG Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 55kHz to 75kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 6.5 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 204934-HV833MG
Packaging: Reel - TR
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 55kHz to 75kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 6.5 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number HV833MG
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV833MG
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details