Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV833MG-G HV833MG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 204935-HV833MG-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 55kHz to 75kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 6.5 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 204935-HV833MG-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 55kHz to 75kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 6.5 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - HV833MG-G - HV833MG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV833MG-G
HV833MG-G
PMIC - PMIC - Lighting, Ballast Controllers - HV833MG-G HV833MG-G
Manufacturer: Microchip Technology Win Source Part Number: 204935-HV833MG-G Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 55kHz to 75kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 6.5 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 204935-HV833MG-G
Packaging: Reel - TR
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 55kHz to 75kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 6.5 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
HV833MG-G
PMIC - Lighting, Ballast Controllers HV833MG-G
IC EL LAMP DRIVER 75KHZ 8MSOP

IC EL LAMP DRIVER 75KHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number HV833MG-G HV833MG-G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV833MG-G PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS146RC - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 24 V ac
View Details