Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV830LG-G HV830LG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 920662-HV830LG-G Operating Temperature Range: -25°C ~ 85°C Features: EL Lamp Driver Controller 55kHz ~ 75kHz No 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HV830 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HV830LG-GTR, HV830LG-G-ND, HV830LG-GCT, HV830LG-GDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 920662-HV830LG-G Operating Temperature Range: -25°C ~ 85°C Features: EL Lamp Driver Controller 55kHz ~ 75kHz No 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HV830 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HV830LG-GTR, HV830LG-G-ND, HV830LG-GCT, HV830LG-GDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV830LG-G
HV830LG-G
PMIC - PMIC - Lighting, Ballast Controllers - HV830LG-G HV830LG-G
Manufacturer: Microchip Technology Win Source Part Number: 920662-HV830LG-G Operating Temperature Range: -25°C ~ 85°C Features: EL Lamp Driver Controller 55kHz ~ 75kHz No 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HV830 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HV830LG-GTR, HV830LG-G-ND, HV830LG-GCT, HV830LG-GDKR

Manufacturer: Microchip Technology
Win Source Part Number: 920662-HV830LG-G
Operating Temperature Range: -25°C ~ 85°C
Features: EL Lamp Driver Controller 55kHz ~ 75kHz No 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HV830
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HV830LG-GTR, HV830LG-G-ND, HV830LG-GCT, HV830LG-GDKR

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
HV830LG-G
PMIC - Lighting, Ballast Controllers HV830LG-G
IC EL LAMP DRIVER 75KHZ 8SOIC

IC EL LAMP DRIVER 75KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number HV830LG-G HV830LG-G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV830LG-G PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details
DC-1 DIMMER: VARIABLE WATTAGE DIMMER FOR 2-PRONG CORDS - 402010 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Slide Dimmer
View Details