Microchip Technology, Inc. High Voltage EL Lamp Driver IC HV830

Description
HV830 is a high-voltage driver designed for driving EL lamps of up to 50nF. EL lamps greater than 50nF can be driven for applications not requiring high brightness. The input supply voltage range is from 2.0 to 9.5V. The device uses a single inductor and a minimum number of passive components. The nominal regulated output voltage that is applied to the EL lamp is ±100V. The chip can be enabled by connecting the resistors on the RSW-Osc and REL-Osc pins to the VDD pin, and disabled when connected to GND. The HV830 has two internal oscillators, a switching MOSFET and a high-voltage EL lamp driver. The frequency of the switching converter MOSFET is set by an external resistor connected between the RSW-Osc and the VDD pins. The EL lamp driver frequency is set by an external resistor connected between the REL-Osc and the VDD pins. An external inductor is connected between the LX and VDD pins. A 0.01µF to 0.1µF capacitor is connected between the CS pin and the GND. The EL lamp is connected between the VA and VB pins. The switching MOSFET charges the external inductor and discharges it into the CS capacitor. The voltage at CS will start to increase. Once the voltage at CS reaches a nominal value of 100V, the switching MOSFET is turned OFF to conserve power. The output pins VA and VB are configured as an H-bridge and are switched in opposite states to achieve 200V peak-to-peak across the EL lamp. Additional Features Processed with HVCMOS® technology 2.0 to 9.5V operating supply voltage DC to AC conversion 200V peak-to-peak typical output voltage Large output load capability typically 50nF Permits the use of high-resistance elastomeric lamp components Adjustable output lamp frequency to control lamp color, lamp life, and power consumption Adjustable converter frequency to eliminate harmonics and optimize power consumption Enable/disable function Low current draw under no load condition Very low standby current - 30nA typical
Datasheet
Description
HV830 is a high-voltage driver designed for driving EL lamps of up to 50nF. EL lamps greater than 50nF can be driven for applications not requiring high brightness. The input supply voltage range is from 2.0 to 9.5V. The device uses a single inductor and a minimum number of passive components. The nominal regulated output voltage that is applied to the EL lamp is ±100V. The chip can be enabled by connecting the resistors on the RSW-Osc and REL-Osc pins to the VDD pin, and disabled when connected to GND. The HV830 has two internal oscillators, a switching MOSFET and a high-voltage EL lamp driver. The frequency of the switching converter MOSFET is set by an external resistor connected between the RSW-Osc and the VDD pins. The EL lamp driver frequency is set by an external resistor connected between the REL-Osc and the VDD pins. An external inductor is connected between the LX and VDD pins. A 0.01µF to 0.1µF capacitor is connected between the CS pin and the GND. The EL lamp is connected between the VA and VB pins. The switching MOSFET charges the external inductor and discharges it into the CS capacitor. The voltage at CS will start to increase. Once the voltage at CS reaches a nominal value of 100V, the switching MOSFET is turned OFF to conserve power. The output pins VA and VB are configured as an H-bridge and are switched in opposite states to achieve 200V peak-to-peak across the EL lamp. Additional Features Processed with HVCMOS® technology 2.0 to 9.5V operating supply voltage DC to AC conversion 200V peak-to-peak typical output voltage Large output load capability typically 50nF Permits the use of high-resistance elastomeric lamp components Adjustable output lamp frequency to control lamp color, lamp life, and power consumption Adjustable converter frequency to eliminate harmonics and optimize power consumption Enable/disable function Low current draw under no load condition Very low standby current - 30nA typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage EL Lamp Driver IC - HV830 - Microchip Technology, Inc.
Chandler, AZ, United States
High Voltage EL Lamp Driver IC
HV830
High Voltage EL Lamp Driver IC HV830
HV830 is a high-voltage driver designed for driving EL lamps of up to 50nF. EL lamps greater than 50nF can be driven for applications not requiring high brightness. The input supply voltage range is from 2.0 to 9.5V. The device uses a single inductor and a minimum number of passive components. The nominal regulated output voltage that is applied to the EL lamp is ±100V. The chip can be enabled by connecting the resistors on the RSW-Osc and REL-Osc pins to the VDD pin, and disabled when connected to GND. The HV830 has two internal oscillators, a switching MOSFET and a high-voltage EL lamp driver. The frequency of the switching converter MOSFET is set by an external resistor connected between the RSW-Osc and the VDD pins. The EL lamp driver frequency is set by an external resistor connected between the REL-Osc and the VDD pins. An external inductor is connected between the LX and VDD pins. A 0.01µF to 0.1µF capacitor is connected between the CS pin and the GND. The EL lamp is connected between the VA and VB pins. The switching MOSFET charges the external inductor and discharges it into the CS capacitor. The voltage at CS will start to increase. Once the voltage at CS reaches a nominal value of 100V, the switching MOSFET is turned OFF to conserve power. The output pins VA and VB are configured as an H-bridge and are switched in opposite states to achieve 200V peak-to-peak across the EL lamp. Additional Features Processed with HVCMOS® technology 2.0 to 9.5V operating supply voltage DC to AC conversion 200V peak-to-peak typical output voltage Large output load capability typically 50nF Permits the use of high-resistance elastomeric lamp components Adjustable output lamp frequency to control lamp color, lamp life, and power consumption Adjustable converter frequency to eliminate harmonics and optimize power consumption Enable/disable function Low current draw under no load condition Very low standby current - 30nA typical

HV830 is a high-voltage driver designed for driving EL lamps of up to 50nF. EL lamps greater than 50nF can be driven for applications not requiring high brightness. The input supply voltage range is from 2.0 to 9.5V. The device uses a single inductor and a minimum number of passive components. The nominal regulated output voltage that is applied to the EL lamp is ±100V. The chip can be enabled by connecting the resistors on the RSW-Osc and REL-Osc pins to the VDD pin, and disabled when connected to GND. The HV830 has two internal oscillators, a switching MOSFET and a high-voltage EL lamp driver. The frequency of the switching converter MOSFET is set by an external resistor connected between the RSW-Osc and the VDD pins. The EL lamp driver frequency is set by an external resistor connected between the REL-Osc and the VDD pins. An external inductor is connected between the LX and VDD pins. A 0.01µF to 0.1µF capacitor is connected between the CS pin and the GND. The EL lamp is connected between the VA and VB pins. The switching MOSFET charges the external inductor and discharges it into the CS capacitor. The voltage at CS will start to increase. Once the voltage at CS reaches a nominal value of 100V, the switching MOSFET is turned OFF to conserve power. The output pins VA and VB are configured as an H-bridge and are switched in opposite states to achieve 200V peak-to-peak across the EL lamp.

Additional Features

    • Processed with HVCMOS® technology
    • 2.0 to 9.5V operating supply voltage
    • DC to AC conversion
    • 200V peak-to-peak typical output voltage
    • Large output load capability typically 50nF
    • Permits the use of high-resistance elastomeric lamp components
    • Adjustable output lamp frequency to control lamp color, lamp life, and power consumption
    • Adjustable converter frequency to eliminate harmonics and optimize power consumption
    • Enable/disable function
    • Low current draw under no load condition
    • Very low standby current - 30nA typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV830
Product Name High Voltage EL Lamp Driver IC
Package Type SOIC; SOIC-8
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1347481-A89503KLPTR-3 - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Supply Voltage 5.5 to 80 volts
View Details
5 suppliers
Clock Buffers, Drivers - CY28353OXC-2T - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 170000 kHz
View Details
 - 74AHCT244D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details