Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV825MG-G HV825MG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1182557-HV825MG-G Packaging: Tape and Reel Type: EL Lamp Driver Mounting Style: SMD Frequency: 30kHz Supply Current: 1μA Dimming: No Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: HV825 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 1.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1182557-HV825MG-G Packaging: Tape and Reel Type: EL Lamp Driver Mounting Style: SMD Frequency: 30kHz Supply Current: 1μA Dimming: No Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: HV825 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 1.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV825MG-G
HV825MG-G
PMIC - PMIC - Lighting, Ballast Controllers - HV825MG-G HV825MG-G
Manufacturer: Microchip Technology Win Source Part Number: 1182557-HV825MG-G Packaging: Tape and Reel Type: EL Lamp Driver Mounting Style: SMD Frequency: 30kHz Supply Current: 1μA Dimming: No Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: HV825 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 1.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1182557-HV825MG-G
Packaging: Tape and Reel
Type: EL Lamp Driver
Mounting Style: SMD
Frequency: 30kHz
Supply Current: 1μA
Dimming: No
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: HV825
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1V ~ 1.6V

Buy Now
PMIC - Lighting, Ballast Controllers - HV825MG-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
HV825MG-G
PMIC - Lighting, Ballast Controllers HV825MG-G
IC EL LAMP DRIVER 30KHZ 8MSOP

IC EL LAMP DRIVER 30KHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number HV825MG-G HV825MG-G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV825MG-G PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
Dimmer Switch - AY-10PH-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Residential
Controller Type Slide Dimmer
Lamp Type Incandescent Lamps
View Details
miniZ - MINIZ - Leviton Manufacturing
Leviton Manufacturing
Specs
Application Interior; Commercial; Daylight Management
Controller Type Occupancy (Motion) Sensor (optional feature); Daylight Sensor (optional feature); Time Clock Config
Lamp Power 10 watts
View Details