Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV825LG HV825LG

Description
Manufacturer: Microchip Technology Win Source Part Number: 204933-HV825LG Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 30kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1 V to 1.6 V Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 204933-HV825LG Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 30kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1 V to 1.6 V Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV825LG
HV825LG
PMIC - PMIC - Lighting, Ballast Controllers - HV825LG HV825LG
Manufacturer: Microchip Technology Win Source Part Number: 204933-HV825LG Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 30kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1 V to 1.6 V Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 204933-HV825LG
Packaging: Reel - TR
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 30kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1 V to 1.6 V
Operating Supply Current: 1μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number HV825LG
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV825LG
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details
Decorator AC Switch - CA-4PSNL-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Voltage 115/120V; 277 VAC 60 Hz
View Details