Manufacturer: Microchip Technology
Win Source Part Number: 017086-HV823LG-G
Category: Integrated Circuits(ICs)
Family: PMIC - Lighting, Ballast Controllers
Packaging: Reel(TR)
Type: EL Lamp Driver
Mounting Style: SMD/SMT
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Frequency: 50kHz ~ 70kHz
Operating Supply Voltage: 2 V ~ 9.5 V
Current - Supply: 500μA
Dimming: No
Drawing Number: 150; 8SOIC-3.9; ; 8
Mfr Reel Diameter: 13" (330mm)
Mfr Reel Tape Material: Plastic
Mfr Reel Tape Width: 12mm
Family Name: HV823
Alternative Parts (Cross-Reference): BA3899F-E2; BA3899F; BA3899FV-E2; HV823LG;
Introduction Date: February 05, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 017086-HV823LG-G |
| Product Name | Integrated Circuits(ICs) |