Microchip Technology, Inc. High Voltage EL Lamp Driver IC HV823

Description
HV823 is a high-voltage driver designed for driving EL lamps of up to 50nF. EL lamps greater than 50nF can be driven for applications not requiring high brightness. The input supply voltage range is from 2.0V to 9.5V. The device uses a single inductor and a minimum number of passive components. The nominal regulated output voltage that is applied to the EL lamp is ±90V. The chip can be enabled by connecting the resistors on the RSW-Osc pin and the REL-Osc pin to the VDD pin, and disabled when connected to GND. The HV823 has two internal oscillators, a switching MOSFET and a high-voltage EL lamp driver. The frequency of the switching converter MOSFET is set by an external resistor connected between the RSW-Osc pin and the VDD supply pin. The EL lamp driver frequency is set by an external resistor connected between the REL-Osc pin and the VDD pin. An external inductor is connected between the LX pin and the VDD pin. A 0.01µF to 0.1µF capacitor is connected between the CS pin and the GND. The EL lamp is connected between the VA and VB pins. The switching MOSFET charges the external inductor and discharges it into the CS capacitor. The voltage at CS will start to increase. Once the voltage at CS reaches a nominal value of 90V, the switching MOSFET is turned OFF to conserve power. The output pins VA and VB are configured as an H-bridge and are switched in opposite states to achieve 180V peak-to-peak across the EL lamp. Additional Features Processed with HVCMOS® technology 2.0 to 9.5V operating supply voltage DC to AC conversion 180V peak-to-peak typical output voltage Large output load capability typically 50nF Permits the use of high-resistance elastomeric lamp components Adjustable output lamp frequency to control lamp color, lamp life, and power consumption Adjustable converter frequency to eliminate harmonics and optimize power consumption Enable/disable function Low current draw under no load condition
Datasheet
Description
HV823 is a high-voltage driver designed for driving EL lamps of up to 50nF. EL lamps greater than 50nF can be driven for applications not requiring high brightness. The input supply voltage range is from 2.0V to 9.5V. The device uses a single inductor and a minimum number of passive components. The nominal regulated output voltage that is applied to the EL lamp is ±90V. The chip can be enabled by connecting the resistors on the RSW-Osc pin and the REL-Osc pin to the VDD pin, and disabled when connected to GND. The HV823 has two internal oscillators, a switching MOSFET and a high-voltage EL lamp driver. The frequency of the switching converter MOSFET is set by an external resistor connected between the RSW-Osc pin and the VDD supply pin. The EL lamp driver frequency is set by an external resistor connected between the REL-Osc pin and the VDD pin. An external inductor is connected between the LX pin and the VDD pin. A 0.01µF to 0.1µF capacitor is connected between the CS pin and the GND. The EL lamp is connected between the VA and VB pins. The switching MOSFET charges the external inductor and discharges it into the CS capacitor. The voltage at CS will start to increase. Once the voltage at CS reaches a nominal value of 90V, the switching MOSFET is turned OFF to conserve power. The output pins VA and VB are configured as an H-bridge and are switched in opposite states to achieve 180V peak-to-peak across the EL lamp. Additional Features Processed with HVCMOS® technology 2.0 to 9.5V operating supply voltage DC to AC conversion 180V peak-to-peak typical output voltage Large output load capability typically 50nF Permits the use of high-resistance elastomeric lamp components Adjustable output lamp frequency to control lamp color, lamp life, and power consumption Adjustable converter frequency to eliminate harmonics and optimize power consumption Enable/disable function Low current draw under no load condition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage EL Lamp Driver IC - HV823 - Microchip Technology, Inc.
Chandler, AZ, United States
High Voltage EL Lamp Driver IC
HV823
High Voltage EL Lamp Driver IC HV823
HV823 is a high-voltage driver designed for driving EL lamps of up to 50nF. EL lamps greater than 50nF can be driven for applications not requiring high brightness. The input supply voltage range is from 2.0V to 9.5V. The device uses a single inductor and a minimum number of passive components. The nominal regulated output voltage that is applied to the EL lamp is ±90V. The chip can be enabled by connecting the resistors on the RSW-Osc pin and the REL-Osc pin to the VDD pin, and disabled when connected to GND. The HV823 has two internal oscillators, a switching MOSFET and a high-voltage EL lamp driver. The frequency of the switching converter MOSFET is set by an external resistor connected between the RSW-Osc pin and the VDD supply pin. The EL lamp driver frequency is set by an external resistor connected between the REL-Osc pin and the VDD pin. An external inductor is connected between the LX pin and the VDD pin. A 0.01µF to 0.1µF capacitor is connected between the CS pin and the GND. The EL lamp is connected between the VA and VB pins. The switching MOSFET charges the external inductor and discharges it into the CS capacitor. The voltage at CS will start to increase. Once the voltage at CS reaches a nominal value of 90V, the switching MOSFET is turned OFF to conserve power. The output pins VA and VB are configured as an H-bridge and are switched in opposite states to achieve 180V peak-to-peak across the EL lamp. Additional Features Processed with HVCMOS® technology 2.0 to 9.5V operating supply voltage DC to AC conversion 180V peak-to-peak typical output voltage Large output load capability typically 50nF Permits the use of high-resistance elastomeric lamp components Adjustable output lamp frequency to control lamp color, lamp life, and power consumption Adjustable converter frequency to eliminate harmonics and optimize power consumption Enable/disable function Low current draw under no load condition

HV823 is a high-voltage driver designed for driving EL lamps of up to 50nF. EL lamps greater than 50nF can be driven for applications not requiring high brightness. The input supply voltage range is from 2.0V to 9.5V. The device uses a single inductor and a minimum number of passive components. The nominal regulated output voltage that is applied to the EL lamp is ±90V. The chip can be enabled by connecting the resistors on the RSW-Osc pin and the REL-Osc pin to the VDD pin, and disabled when connected to GND. The HV823 has two internal oscillators, a switching MOSFET and a high-voltage EL lamp driver. The frequency of the switching converter MOSFET is set by an external resistor connected between the RSW-Osc pin and the VDD supply pin. The EL lamp driver frequency is set by an external resistor connected between the REL-Osc pin and the VDD pin. An external inductor is connected between the LX pin and the VDD pin. A 0.01µF to 0.1µF capacitor is connected between the CS pin and the GND. The EL lamp is connected between the VA and VB pins. The switching MOSFET charges the external inductor and discharges it into the CS capacitor. The voltage at CS will start to increase. Once the voltage at CS reaches a nominal value of 90V, the switching MOSFET is turned OFF to conserve power. The output pins VA and VB are configured as an H-bridge and are switched in opposite states to achieve 180V peak-to-peak across the EL lamp.

Additional Features

  • Processed with HVCMOS® technology
  • 2.0 to 9.5V operating supply voltage
  • DC to AC conversion
  • 180V peak-to-peak typical output voltage
  • Large output load capability typically 50nF
  • Permits the use of high-resistance elastomeric lamp components
  • Adjustable output lamp frequency to control lamp color, lamp life, and power consumption
  • Adjustable converter frequency to eliminate harmonics and optimize power consumption
  • Enable/disable function
  • Low current draw under no load condition
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV823
Product Name High Voltage EL Lamp Driver IC
Package Type SOIC; SOIC-8
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - A4959GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type SOP; SSOP; TSSOP24
Packing Method Tape Reel; Tape & Reel; Other
View Details
Power - Gate Driver ICs - 2EDN7434R - 2EDN7434R - Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 4 amps
Supply Voltage 4.2 to 20 volts
View Details