The HV809SG-G is an offline high-voltage EL lamp driver in an 8-lead SOIC package with a heat slug, designed to drive EL lamps up to 350 nF at frequencies up to 1.2 kHz. It accepts input voltages from 50 V to 200 V DC and generates a peak-to-peak output voltage of up to 400 V. The device operates over a temperature range of -25°C to +85°C and dissipates up to 1.5 W of power due to the heat slug. The output frequency is set by an external resistor and can be pulsed using an external RC network on the Osc1 and Osc2 pins.
IC EL LAMP DRIVER 1.2KHZ 8SOIC Product overview: HV809SG-G from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.2KHZ, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-HV809SG-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-HV809SG-G |
| Product Name | 1.2KHZ Power Management IC |
| Package Type | Other; Tape & Reel (TR) |