Manufacturer: Microchip Technology
Win Source Part Number: 1182551-HV809LG-G
Packaging: Tape and Reel
Type: EL Lamp Driver
Mounting Style: SMD
Frequency: 320Hz ~ 480Hz, 800Hz ~ 1.2kHz
Supply Current: 400μA
Dimming: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: HV809
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 50V ~ 200V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1182551-HV809LG-G |
| Product Name | Electronic Surplus - HV809LG-G |