Microchip Technology, Inc. Off-Line High Voltage EL Lamp Driver HV809

Description
HV809 is an off-line, high voltage, EL lamp driver integrated circuit designed for driving EL lamps of up to 350nF at 400Hz. The input supply voltage can be a rectified nominal 120V AC source or any other DC source up to 200V. The HV809 will supply the EL lamp with an AC square wave with a peak-to-peak voltage of two times the input DC voltage. The HV809 has two internal oscillators, a low voltage output linear regulator, and a high voltage output H-bridge. The high voltage output H-bridge frequency is set by an external resistor connected between the REL-Osc and GND pins. The EL lamp is connected between pins VA and VB. For the HV809 in the 8-pin package, an external RC network can be connected between the oscillator’s Osc1 and Osc2 pins to pulse the EL lamp on and off. For detailed circuit and application information please refer to Application Note AN-H36. Additional Features Processed with HVCMOS® technology Input voltage up to 200V DC 400V peak-to-peak output voltage Output load up to 350nF (100in2 for 3.5nF/in2 lamp) Adjustable output lamp frequency Adjustable on/off pulsing frequency
Datasheet
Description
HV809 is an off-line, high voltage, EL lamp driver integrated circuit designed for driving EL lamps of up to 350nF at 400Hz. The input supply voltage can be a rectified nominal 120V AC source or any other DC source up to 200V. The HV809 will supply the EL lamp with an AC square wave with a peak-to-peak voltage of two times the input DC voltage. The HV809 has two internal oscillators, a low voltage output linear regulator, and a high voltage output H-bridge. The high voltage output H-bridge frequency is set by an external resistor connected between the REL-Osc and GND pins. The EL lamp is connected between pins VA and VB. For the HV809 in the 8-pin package, an external RC network can be connected between the oscillator’s Osc1 and Osc2 pins to pulse the EL lamp on and off. For detailed circuit and application information please refer to Application Note AN-H36. Additional Features Processed with HVCMOS® technology Input voltage up to 200V DC 400V peak-to-peak output voltage Output load up to 350nF (100in2 for 3.5nF/in2 lamp) Adjustable output lamp frequency Adjustable on/off pulsing frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line High Voltage EL Lamp Driver - HV809 - Microchip Technology, Inc.
Chandler, AZ, United States
Off-Line High Voltage EL Lamp Driver
HV809
Off-Line High Voltage EL Lamp Driver HV809
HV809 is an off-line, high voltage, EL lamp driver integrated circuit designed for driving EL lamps of up to 350nF at 400Hz. The input supply voltage can be a rectified nominal 120V AC source or any other DC source up to 200V. The HV809 will supply the EL lamp with an AC square wave with a peak-to-peak voltage of two times the input DC voltage. The HV809 has two internal oscillators, a low voltage output linear regulator, and a high voltage output H-bridge. The high voltage output H-bridge frequency is set by an external resistor connected between the REL-Osc and GND pins. The EL lamp is connected between pins VA and VB. For the HV809 in the 8-pin package, an external RC network can be connected between the oscillator’s Osc1 and Osc2 pins to pulse the EL lamp on and off. For detailed circuit and application information please refer to Application Note AN-H36. Additional Features Processed with HVCMOS® technology Input voltage up to 200V DC 400V peak-to-peak output voltage Output load up to 350nF (100in2 for 3.5nF/in2 lamp) Adjustable output lamp frequency Adjustable on/off pulsing frequency

HV809 is an off-line, high voltage, EL lamp driver integrated circuit designed for driving EL lamps of up to 350nF at 400Hz. The input supply voltage can be a rectified nominal 120V AC source or any other DC source up to 200V. The HV809 will supply the EL lamp with an AC square wave with a peak-to-peak voltage of two times the input DC voltage. The HV809 has two internal oscillators, a low voltage output linear regulator, and a high voltage output H-bridge. The high voltage output H-bridge frequency is set by an external resistor connected between the REL-Osc and GND pins. The EL lamp is connected between pins VA and VB. For the HV809 in the 8-pin package, an external RC network can be connected between the oscillator’s Osc1 and Osc2 pins to pulse the EL lamp on and off. For detailed circuit and application information please refer to Application Note AN-H36.

Additional Features

  • Processed with HVCMOS® technology
  • Input voltage up to 200V DC
  • 400V peak-to-peak output voltage
  • Output load up to 350nF (100in2 for 3.5nF/in2 lamp)
  • Adjustable output lamp frequency
  • Adjustable on/off pulsing frequency
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV809
Product Name Off-Line High Voltage EL Lamp Driver
Package Type SOIC; SOIC-8, SOIC-8 w/HS
Unlock Full Specs
to access all available technical data

Similar Products

 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Full, Half-Bridge (H Bridge) Drivers - 620-1498-2-ND - DigiKey
Specs
Supply Voltage 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOP; "10-SOP (0.154"", 3.90mm Width)"
View Details
3 suppliers
Gate Drivers - 111-4093PBF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details