Manufacturer: Microchip Technology
Win Source Part Number: 204932-HV7801K1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 8 V to 450 V
Output Current: 10mA
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC CURRENT MONITOR SOT23-5 Product overview: HV7801K1-G from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-HV7801K1-G can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 10mA SOT-23-5
Current Monitor Regulator High-Side 10mA SOT-23-5
Current Monitor Regulator High-Side 10mA SOT-23-5
IC CURRENT MONITOR SOT23-5
IC CURRENT MONITOR SOT23-5
Current & Power Monitors & Regulators HI-Voltage Driver
IC CURRENT MONITOR SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 204932-HV7801K1-G | 734-HV7801K1-G | HV7801K1-GTR-ND | HV7801K1-G | HV7801K1-G | HV7801K1-G | HV7801K1-G |
| Product Name | PMIC - PMIC - Current Regulation/Management - HV7801K1-G | SOT23 Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management | Current & Power Monitors & Regulators | Current Regulation/Management |
| Package Type | SOT23; Other; SOT-23-5 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 |