Microchip Technology, Inc. Current Sensor ICs HV7800K1-G

Description
HIGH SIDE CURRENT MONITOR
Request a Quote Datasheet
Description
HIGH SIDE CURRENT MONITOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor ICs - 2097649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
2097649
Current Sensor ICs 2097649
HIGH SIDE CURRENT MONITOR

HIGH SIDE CURRENT MONITOR

Supplier's Site
Current Sensor ICs - 2097650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
2097650P
Current Sensor ICs 2097650P
HIGH SIDE CURRENT MONITOR

HIGH SIDE CURRENT MONITOR

Supplier's Site
Current Sensor ICs - 2097650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
2097650
Current Sensor ICs 2097650
HIGH SIDE CURRENT MONITOR

HIGH SIDE CURRENT MONITOR

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1350955-HV7800K1-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1350955-HV7800K1-G
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1350955-HV7800K1-G
Win Source Part Number: 1350955-HV7800K1-G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Current - Output: 10mA Voltage - Input: 8V ~ 450V Function: Current Monitor Sensing Method: High-Side Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV7800

Win Source Part Number: 1350955-HV7800K1-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 10mA
Voltage - Input: 8V ~ 450V
Function: Current Monitor
Sensing Method: High-Side
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV7800

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Current Sensors Current Sensors Current Sensors
Product Number 2097649 2097650P 1350955-HV7800K1-G
Product Name Current Sensor ICs Current Sensor ICs Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mounting / Configuration Surface mount SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Standalone Coreless Differential Current Sensor IC - ACS37612LLUATR-005B5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
2 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS716KLATR-25CB-T - 909238-ACS716KLATR-25CB-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current Sensor ICs - 7515297P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details