The HV7620 is a low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for use as a driver for color AC plasma displays. The device has 4 parallel 8-bit shift registers permitting data rates four times the speed of one. The data is clocked in simultaneously on all four data inputs with a single clock. Data is shifted in on a low to high transition of the clock. The latches and control logic perform the output enable function. The DIR pin causes clockwise (CW) shifting of the data when connected to VDD1, and counterclockwise (CCW) shifting when connected to LVGND. Operation of the shift register is not affected by the LE (latch enable) input. Transfer of data from the shift registers to the latches occurs when the LE input is high. Data is stored in the latches when LE is low. The current source on the logic inputs provides active pull up when the input pins are open.
Additional Features
HVCMOS® technology
5.0V logic and 12V supply rail
Output voltage up to +200V
Low power level shifting
Source/sink current minimum 50mA
40MHz equivalent data rate
Latched data outputs
Forward and reverse shifting options (DIR pin)
Chip select
Polarity function
The HV7620 is a low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for use as a driver for color AC plasma displays. The device has 4 parallel 8-bit shift registers permitting data rates four times the speed of one. The data is clocked in simultaneously on all four data inputs with a single clock. Data is shifted in on a low to high transition of the clock. The latches and control logic perform the output enable function. The DIR pin causes clockwise (CW) shifting of the data when connected to VDD1, and counterclockwise (CCW) shifting when connected to LVGND. Operation of the shift register is not affected by the LE (latch enable) input. Transfer of data from the shift registers to the latches occurs when the LE input is high. Data is stored in the latches when LE is low. The current source on the logic inputs provides active pull up when the input pins are open.
Additional Features
- HVCMOS® technology
- 5.0V logic and 12V supply rail
- Output voltage up to +200V
- Low power level shifting
- Source/sink current minimum 50mA
- 40MHz equivalent data rate
- Latched data outputs
- Forward and reverse shifting options (DIR pin)
- Chip select
- Polarity function