Pulse Generator PMIC 22-CABGA (5x7)
IC ULTRASOUND DRIVER 22CABGA Product overview: HV7361GA-G from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-HV7361GA-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340673-HV7361GA-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tray
Applications: Pulse Generator
Standard Package: 364
Current - Supply: 50µA
Voltage - Supply: 4.75V ~ 11V
Mounting Type: Surface Mount
Package / Case: 22-TFBGA
Supplier Device Package: 22-CABGA (5x7)
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV7361
IC ULTRASOUND DRIVER 22CABGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | HV7361GA-G-ND | 761-HV7361GA-G | 1340673-HV7361GA-G | HV7361GA-G |
| Product Name | Power Management - Specialized | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; 22-TFBGA | Other; Tray | Other; Tray | Other; 22-TFBGA |