The HV7360GA-G is a high-speed pulse generator integrated circuit designed for applications requiring high-voltage and high-current outputs. It supports output voltages ranging from 0V to ±100V and can deliver a minimum pulse current of ±2.5A. The device operates at frequencies up to 35 MHz and features matched delay times of 2 ns, making it suitable for precise timing applications. This IC is particularly well-suited for medical ultrasound imaging, piezoelectric transducer driving, and non-destructive testing (NDT) applications. It integrates controller logic, level translators, and AC-coupled MOSFET gate drivers, which simplifies PCB layout by eliminating the need for floating power supplies and decoupling capacitors. The HV7360GA-G operates within a supply voltage range of 4.75V to 11V and has a low quiescent current, enhancing its efficiency in portable devices. The product is housed in a 22-lead CABGA package, making it suitable for surface mount applications. Its operational temperature range is -20°C to 85°C, ensuring reliability in various environments.
Win Source Part Number: 1353610-HV7360GA-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Package / Case: 22-TFBGA
Supplier Device Package: 22-CABGA (5x7)
Base Product Number: HV7360
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Pulse Generator
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.75V ~ 11V
Current - Supply: 50µA
Pulse Generator PMIC 22-CABGA (5x7)
IC ULTRASOUND DRIVER 22CABGA Product overview: HV7360GA-G from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-HV7360GA-G can be used for catalog matching and distributor lookup.
IC ULTRASOUND DRIVER 22CABGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1353610-HV7360GA-G | HV7360GA-G-ND | 761-HV7360GA-G | HV7360GA-G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized | Power Management IC | Power Management - Specialized |
| Package Type | Other; Tray | Other; 22-TFBGA | Other; Tray | Other; 22-TFBGA |