Microchip Technology, Inc. -80V 1.6A Power Management IC HV7358-V/AFA

Description
16-CHANNEL/3-LEVEL, +/-80V, 1.6A Product overview: HV7358-V/AFA from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V, 1.6A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -80V, 1.6A, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-HV7358-V/AFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-CHANNEL/3-LEVEL, +/-80V, 1.6A Product overview: HV7358-V/AFA from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V, 1.6A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -80V, 1.6A, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-HV7358-V/AFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-80V 1.6A Power Management IC
761-HV7358-V/AFA
-80V 1.6A Power Management IC 761-HV7358-V/AFA
16-CHANNEL/3-LEVEL, +/-80V, 1.6A Product overview: HV7358-V/AFA from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V, 1.6A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -80V, 1.6A, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-HV7358-V/AFA can be used for catalog matching and distributor lookup.

16-CHANNEL/3-LEVEL, +/-80V, 1.6A Product overview: HV7358-V/AFA from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V, 1.6A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -80V, 1.6A, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-HV7358-V/AFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - HV7358-V/AFA-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
HV7358-V/AFA-ND
Power Management - Specialized HV7358-V/AFA-ND
Pulse Generator PMIC 168-TFBGA (13x13)

Pulse Generator PMIC 168-TFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1342715-HV7358-V/AFA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1342715-HV7358-V/AFA
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1342715-HV7358-V/AFA
Win Source Part Number: 1342715-HV7358-V/AFA Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tray Applications: Pulse Generator Standard Package: 136 Current - Supply: 1.6A Voltage - Supply: -80V ~ 80V Mounting Type: Surface Mount Package / Case: 168-WFBGA Supplier Device Package: 168-TFBGA (13x13) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV7358

Win Source Part Number: 1342715-HV7358-V/AFA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tray
Applications: Pulse Generator
Standard Package: 136
Current - Supply: 1.6A
Voltage - Supply: -80V ~ 80V
Mounting Type: Surface Mount
Package / Case: 168-WFBGA
Supplier Device Package: 168-TFBGA (13x13)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV7358

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 761-HV7358-V/AFA HV7358-V/AFA-ND 1342715-HV7358-V/AFA
Product Name -80V 1.6A Power Management IC Power Management - Specialized Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type Other; Tray Other; 168-WFBGA Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900246 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD6805K/185H115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Output Voltage 1.85 volts
IOUT 0.1500 amps
IQ 3.50E-5 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details