Microchip Technology, Inc. Connectors,Interconnects HV7355K6-G

Description
Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Category: Connectors,Interconn ects
Request a Quote Datasheet
Description
Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Category: Connectors,Interconn ects
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Voltage - Supply: 3.3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Category: Connectors,Interconn ects

Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Applications: Buck Converters
Voltage - Supply: 3.3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Category: Connectors,Interconnects

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers