Microchip Technology, Inc. Power Management IC HV7322-V/AGA

Description
LEVEL ULTRASOUND TRANSMITTER Product overview: HV7322-V/AGA from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-HV7322-V/AGA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LEVEL ULTRASOUND TRANSMITTER Product overview: HV7322-V/AGA from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-HV7322-V/AGA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
761-HV7322-V/AGA
Power Management IC 761-HV7322-V/AGA
LEVEL ULTRASOUND TRANSMITTER Product overview: HV7322-V/AGA from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-HV7322-V/AGA can be used for catalog matching and distributor lookup.

LEVEL ULTRASOUND TRANSMITTER Product overview: HV7322-V/AGA from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-HV7322-V/AGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - HV7322-V/AGA-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
HV7322-V/AGA-ND
Power Management - Specialized HV7322-V/AGA-ND
Pulse Generator PMIC 206-TFBGA (12x12)

Pulse Generator PMIC 206-TFBGA (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1342719-HV7322-V/AGA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1342719-HV7322-V/AGA
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1342719-HV7322-V/AGA
Win Source Part Number: 1342719-HV7322-V/AGA Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tray Applications: Pulse Generator Standard Package: 168 Current - Supply: 54µA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 206-TFBGA Supplier Device Package: 206-TFBGA (12x12) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV7322

Win Source Part Number: 1342719-HV7322-V/AGA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tray
Applications: Pulse Generator
Standard Package: 168
Current - Supply: 54µA
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 206-TFBGA
Supplier Device Package: 206-TFBGA (12x12)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV7322

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 761-HV7322-V/AGA HV7322-V/AGA-ND 1342719-HV7322-V/AGA
Product Name Power Management IC Power Management - Specialized Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type Other; Tray Other; 206-TFBGA Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3471A-A01-IMR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 38-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B3-SPITR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 1900111 - RS Components, Ltd.
Specs
Regulator Category Switching; Step up
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details