Microchip Technology, Inc. Connectors,Interconnects HV7321K6-G

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: End of Life Applications: Board Mount Current - Supply: 180µA Voltage - Supply: 5 ~ 28VDC Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 16-WFLGA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: End of Life Applications: Board Mount Current - Supply: 180µA Voltage - Supply: 5 ~ 28VDC Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 16-WFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: End of Life Applications: Board Mount Current - Supply: 180µA Voltage - Supply: 5 ~ 28VDC Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 16-WFLGA

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: End of Life
Applications: Board Mount
Current - Supply: 180µA
Voltage - Supply: 5 ~ 28VDC
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 16-WFLGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details