Microchip Technology, Inc. 34-Channel Symmetric Row Driver HV7022

Description
The HV7022C is a low-voltage serial to high-voltage parallel converter with push-pull outputs. It is especially suited for use as a symmetric row driver in AC thin-film electroluminescent (ACTFEL) displays. The HV7022C offers 34 output lines, a direction (DIR) pin to give CW or CCW shift register loading, output enable (OE), and polarity (POL) control. After data is entered (on the falling edge of CLK), a logic high will cause the output to swing to VPP if POL is high, or to GND if POL is low. Additional Features HVCMOS® technology Symmetric row drive (reduces latent imaging in ACTFEL displays) Output voltage up to +230V Low power level shifting Source/sink current minimum 70mA Shift register speed 4.0MHz Pin-programmable shift direction
Datasheet
Description
The HV7022C is a low-voltage serial to high-voltage parallel converter with push-pull outputs. It is especially suited for use as a symmetric row driver in AC thin-film electroluminescent (ACTFEL) displays. The HV7022C offers 34 output lines, a direction (DIR) pin to give CW or CCW shift register loading, output enable (OE), and polarity (POL) control. After data is entered (on the falling edge of CLK), a logic high will cause the output to swing to VPP if POL is high, or to GND if POL is low. Additional Features HVCMOS® technology Symmetric row drive (reduces latent imaging in ACTFEL displays) Output voltage up to +230V Low power level shifting Source/sink current minimum 70mA Shift register speed 4.0MHz Pin-programmable shift direction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
34-Channel Symmetric Row Driver - HV7022 - Microchip Technology, Inc.
Chandler, AZ, United States
34-Channel Symmetric Row Driver
HV7022
34-Channel Symmetric Row Driver HV7022
The HV7022C is a low-voltage serial to high-voltage parallel converter with push-pull outputs. It is especially suited for use as a symmetric row driver in AC thin-film electroluminescent (ACTFEL) displays. The HV7022C offers 34 output lines, a direction (DIR) pin to give CW or CCW shift register loading, output enable (OE), and polarity (POL) control. After data is entered (on the falling edge of CLK), a logic high will cause the output to swing to VPP if POL is high, or to GND if POL is low. Additional Features HVCMOS® technology Symmetric row drive (reduces latent imaging in ACTFEL displays) Output voltage up to +230V Low power level shifting Source/sink current minimum 70mA Shift register speed 4.0MHz Pin-programmable shift direction

The HV7022C is a low-voltage serial to high-voltage parallel converter with push-pull outputs. It is especially suited for use as a symmetric row driver in AC thin-film electroluminescent (ACTFEL) displays. The HV7022C offers 34 output lines, a direction (DIR) pin to give CW or CCW shift register loading, output enable (OE), and polarity (POL) control. After data is entered (on the falling edge of CLK), a logic high will cause the output to swing to VPP if POL is high, or to GND if POL is low.

Additional Features

    • HVCMOS® technology
    • Symmetric row drive (reduces latent imaging in ACTFEL displays)
    • Output voltage up to +230V
    • Low power level shifting
    • Source/sink current minimum 70mA
    • Shift register speed 4.0MHz
    • Pin-programmable shift direction
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV7022
Product Name 34-Channel Symmetric Row Driver
Package Type PLCC-44
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8509GLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Switching Frequency 800 kHz
View Details
Clock Buffers, Drivers - SI53313-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
 - 74AHCT2G241DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details