Manufacturer: Microchip Technology
Win Source Part Number: 1182541-HV6810WG-G
Packaging: Reel
Mounting Style: SMD
Configuration: Dot Matrix
Interface: Serial
Supply Current: 10μA
Display Type: Vacuum Fluorescent (VF)
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: HV6810
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1182541-HV6810WG-G |
| Product Name | Electronic Surplus - HV6810WG-G |